Capital Lighting, Inc. ARMW1F13RBECT-PC Exterior -Wall Mount 671623

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 4.50 Extension: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light Fluorescent Outdoor Wall Sconce UPC: 037949345039 Glass: Tea-Stained Safety Rating: cULus Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 4.50 Extension: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light Fluorescent Outdoor Wall Sconce UPC: 037949345039 Glass: Tea-Stained Safety Rating: cULus Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
ARMW1F13RBECT-PC Exterior -Wall Mount - 671623 - Capital Lighting, Inc.
Columbus, OH, USA
ARMW1F13RBECT-PC Exterior -Wall Mount
671623
ARMW1F13RBECT-PC Exterior -Wall Mount 671623
PRODUCT DETAILS / SPECS Width/Dia: 4.88 Height: 4.50 Extension: 5.75 Bulb Type: CFL Qty: 1 Wattage: 13 Finish: Oil Rubbed Bronze Weight: 2 Product Name: One Light Fluorescent Outdoor Wall Sconce UPC: 037949345039 Glass: Tea-Stained Safety Rating: cULus Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 4.88
Height: 4.50
Extension: 5.75
Bulb
Type: CFL
Qty: 1
Wattage: 13
Finish: Oil Rubbed Bronze
Weight: 2
Product Name: One Light Fluorescent Outdoor Wall Sconce
UPC: 037949345039
Glass: Tea-Stained
Safety Rating: cULus
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671623
Product Name ARMW1F13RBECT-PC Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 2856528 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details