Capital Lighting, Inc. 8333-AGB Lamps-Swing Arm-Wall 671617

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 33 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 9 Product Name: One Light Wall Sconce UPC: 806134105952 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 33 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 9 Product Name: One Light Wall Sconce UPC: 806134105952 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
8333-AGB Lamps-Swing Arm-Wall - 671617 - Capital Lighting, Inc.
Columbus, OH, USA
8333-AGB Lamps-Swing Arm-Wall
671617
8333-AGB Lamps-Swing Arm-Wall 671617
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 23.00 Extension: 33 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Aged Brass Weight: 9 Product Name: One Light Wall Sconce UPC: 806134105952 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 23.00
Extension: 33
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Aged Brass
Weight: 9
Product Name: One Light Wall Sconce
UPC: 806134105952
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671617
Product Name 8333-AGB Lamps-Swing Arm-Wall
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details