Capital Lighting, Inc. AD232E8 Bathroom Fixtures-Two Lights 671608

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.13 Height: 3.38 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Aluminum/Chrome Weight: 5.25 Product Name: Two Light Bathroom Fixture UPC: 037949357421 Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.13 Height: 3.38 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Aluminum/Chrome Weight: 5.25 Product Name: Two Light Bathroom Fixture UPC: 037949357421 Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
AD232E8 Bathroom Fixtures-Two Lights - 671608 - Capital Lighting, Inc.
Columbus, OH, USA
AD232E8 Bathroom Fixtures-Two Lights
671608
AD232E8 Bathroom Fixtures-Two Lights 671608
PRODUCT DETAILS / SPECS Width/Dia: 48.13 Height: 3.38 Bulb Type: T8 Qty: 2 Wattage: 32 Finish: Aluminum/Chrome Weight: 5.25 Product Name: Two Light Bathroom Fixture UPC: 037949357421 Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 48.13
Height: 3.38
Bulb
Type: T8
Qty: 2
Wattage: 32
Finish: Aluminum/Chrome
Weight: 5.25
Product Name: Two Light Bathroom Fixture
UPC: 037949357421
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671608
Product Name AD232E8 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details