Capital Lighting, Inc. 9815-OB Pendants-Glass Down 671600

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 69.25 Length 69.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Weight: 11 Product Name: One Light Pendant UPC: 806134097196 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 69.25 Length 69.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Weight: 11 Product Name: One Light Pendant UPC: 806134097196 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9815-OB Pendants-Glass Down - 671600 - Capital Lighting, Inc.
Columbus, OH, USA
9815-OB Pendants-Glass Down
671600
9815-OB Pendants-Glass Down 671600
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 69.25 Length 69.25 Bulb Type: Medium Qty: 1 Wattage: 150 Finish: Old Bronze Weight: 11 Product Name: One Light Pendant UPC: 806134097196 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 69.25
Length 69.25
Bulb
Type: Medium
Qty: 1
Wattage: 150
Finish: Old Bronze
Weight: 11
Product Name: One Light Pendant
UPC: 806134097196
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671600
Product Name 9815-OB Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105495 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1200 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details