Capital Lighting, Inc. CNDL-8777-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle 671598

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx11.75`` Lx5`` W
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx11.75`` Lx5`` W

Suppliers

Company
Product
Description
Supplier Links
CNDL-8777-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle - 671598 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8777-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle
671598
CNDL-8777-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle 671598
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 21.00 Bulb Type: BA-9 Torpedo Qty: 3 Wattage: 60 Finish: Dark Bronze Product Name: Three Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx11.75`` Lx5`` W

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 21.00
Bulb
Type: BA-9 Torpedo
Qty: 3
Wattage: 60
Finish: Dark Bronze
Product Name: Three Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx11.75`` Lx5`` W

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671598
Product Name CNDL-8777-10-CREM-DBRZ Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859936 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details