Capital Lighting, Inc. CNDL-8715-14-AMBR-DBRZ Large Chandeliers-Pillar Candle 671597

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: BA-9 Torpedo Qty: 15 Wattage: 60 Finish: Dark Bronze Product Name: 15 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: BA-9 Torpedo Qty: 15 Wattage: 60 Finish: Dark Bronze Product Name: 15 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CNDL-8715-14-AMBR-DBRZ Large Chandeliers-Pillar Candle - 671597 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8715-14-AMBR-DBRZ Large Chandeliers-Pillar Candle
671597
CNDL-8715-14-AMBR-DBRZ Large Chandeliers-Pillar Candle 671597
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: BA-9 Torpedo Qty: 15 Wattage: 60 Finish: Dark Bronze Product Name: 15 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 34.00
Bulb
Type: BA-9 Torpedo
Qty: 15
Wattage: 60
Finish: Dark Bronze
Product Name: 15 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671597
Product Name CNDL-8715-14-AMBR-DBRZ Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details