Capital Lighting, Inc. CNDL-8716-14-AMBR-DBRZ Large Chandeliers-Pillar Candle 671596

Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 34.00 Bulb Type: BA-9 Torpedo Qty: 21 Wattage: 60 Finish: Dark Bronze Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 34.00 Bulb Type: BA-9 Torpedo Qty: 21 Wattage: 60 Finish: Dark Bronze Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CNDL-8716-14-AMBR-DBRZ Large Chandeliers-Pillar Candle - 671596 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8716-14-AMBR-DBRZ Large Chandeliers-Pillar Candle
671596
CNDL-8716-14-AMBR-DBRZ Large Chandeliers-Pillar Candle 671596
PRODUCT DETAILS / SPECS Width/Dia: 60.00 Height: 34.00 Bulb Type: BA-9 Torpedo Qty: 21 Wattage: 60 Finish: Dark Bronze Product Name: 21 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 60.00
Height: 34.00
Bulb
Type: BA-9 Torpedo
Qty: 21
Wattage: 60
Finish: Dark Bronze
Product Name: 21 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671596
Product Name CNDL-8716-14-AMBR-DBRZ Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2105492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details