Capital Lighting, Inc. CNDL-8715-14-CREM-DBRZ Large Chandeliers-Pillar Candle 671594

Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: BA-9 Torpedo Qty: 15 Wattage: 60 Finish: Dark Bronze Product Name: 15 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: BA-9 Torpedo Qty: 15 Wattage: 60 Finish: Dark Bronze Product Name: 15 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CNDL-8715-14-CREM-DBRZ Large Chandeliers-Pillar Candle - 671594 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8715-14-CREM-DBRZ Large Chandeliers-Pillar Candle
671594
CNDL-8715-14-CREM-DBRZ Large Chandeliers-Pillar Candle 671594
PRODUCT DETAILS / SPECS Width/Dia: 42.00 Height: 34.00 Bulb Type: BA-9 Torpedo Qty: 15 Wattage: 60 Finish: Dark Bronze Product Name: 15 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 42.00
Height: 34.00
Bulb
Type: BA-9 Torpedo
Qty: 15
Wattage: 60
Finish: Dark Bronze
Product Name: 15 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671594
Product Name CNDL-8715-14-CREM-DBRZ Large Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 2407108 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details