PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 10.25
Extension: 6.25
Bulb
Type: B13 Torpedo
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Tradition
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 7.75
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 671564 |
| Product Name | FAL-8521-20-DBRZ Sconces-Single Glass |
| Application | Residential |