Capital Lighting, Inc. CNDL-8978-40-AMBR-DBRZ Mid. Chandeliers-Glass Up 671544

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 29.75 Bulb Type: B13 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 29.75 Bulb Type: B13 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
CNDL-8978-40-AMBR-DBRZ Mid. Chandeliers-Glass Up - 671544 - Capital Lighting, Inc.
Columbus, OH, USA
CNDL-8978-40-AMBR-DBRZ Mid. Chandeliers-Glass Up
671544
CNDL-8978-40-AMBR-DBRZ Mid. Chandeliers-Glass Up 671544
PRODUCT DETAILS / SPECS Width/Dia: 30.75 Height: 29.75 Bulb Type: B13 Qty: 8 Wattage: 60 Finish: Dark Bronze Product Name: Eight Light Chandelier Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 30.75
Height: 29.75
Bulb
Type: B13
Qty: 8
Wattage: 60
Finish: Dark Bronze
Product Name: Eight Light Chandelier
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671544
Product Name CNDL-8978-40-AMBR-DBRZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details