Capital Lighting, Inc. FAL-5550-MBLK Sconces-Single Glass 671543

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Matte Black Product Name: One Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Matte Black Product Name: One Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.25

Suppliers

Company
Product
Description
Supplier Links
FAL-5550-MBLK Sconces-Single Glass - 671543 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-5550-MBLK Sconces-Single Glass
671543
FAL-5550-MBLK Sconces-Single Glass 671543
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 8.50 Extension: 4 Bulb Type: GU24 Qty: 1 Wattage: 18 Finish: Matte Black Product Name: One Light Wall Sconce Category: Clips Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 4.25

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 8.50
Extension: 4
Bulb
Type: GU24
Qty: 1
Wattage: 18
Finish: Matte Black
Product Name: One Light Wall Sconce
Category: Clips
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 4.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671543
Product Name FAL-5550-MBLK Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details