Capital Lighting, Inc. FAL-8756-10-DBRZ Large Chandeliers-Glass Shade 671537

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 33.00 Bulb Type: B13 Torpedo Qty: 16 Wattage: 60 Finish: Dark Bronze Product Name: 16 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 33.00 Bulb Type: B13 Torpedo Qty: 16 Wattage: 60 Finish: Dark Bronze Product Name: 16 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8756-10-DBRZ Large Chandeliers-Glass Shade - 671537 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8756-10-DBRZ Large Chandeliers-Glass Shade
671537
FAL-8756-10-DBRZ Large Chandeliers-Glass Shade 671537
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 33.00 Bulb Type: B13 Torpedo Qty: 16 Wattage: 60 Finish: Dark Bronze Product Name: 16 Light Chandelier Category: Dakota Shipped Via: Truck Only Safety Listing: Damp Canopy: 1`` Hx5.25`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 33.00
Bulb
Type: B13 Torpedo
Qty: 16
Wattage: 60
Finish: Dark Bronze
Product Name: 16 Light Chandelier
Category: Dakota
Shipped Via: Truck Only
Safety Listing: Damp
Canopy: 1`` Hx5.25`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671537
Product Name FAL-8756-10-DBRZ Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details