Capital Lighting, Inc. FAL-8763-10-NCKL Mid. Chandeliers-Pillar Candle 671533

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: BA9 Torpedo Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: BA9 Torpedo Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

Suppliers

Company
Product
Description
Supplier Links
FAL-8763-10-NCKL Mid. Chandeliers-Pillar Candle - 671533 - Capital Lighting, Inc.
Columbus, OH, USA
FAL-8763-10-NCKL Mid. Chandeliers-Pillar Candle
671533
FAL-8763-10-NCKL Mid. Chandeliers-Pillar Candle 671533
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 33.00 Bulb Type: BA9 Torpedo Qty: 12 Wattage: 60 Finish: Brushed Nickel Product Name: 12 Light Chandelier Category: Dakota Shipped Via: FedEx Ground Safety Listing: Damp Canopy: .75`` Hx5`` Dia.

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 33.00
Bulb
Type: BA9 Torpedo
Qty: 12
Wattage: 60
Finish: Brushed Nickel
Product Name: 12 Light Chandelier
Category: Dakota
Shipped Via: FedEx Ground
Safety Listing: Damp
Canopy: .75`` Hx5`` Dia.

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671533
Product Name FAL-8763-10-NCKL Mid. Chandeliers-Pillar Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 600mm(L)
View Details