Capital Lighting, Inc. 4941-OB Sconces-Other 671481

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 6.75 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134101701 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 6.75 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134101701 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4941-OB Sconces-Other - 671481 - Capital Lighting, Inc.
Columbus, OH, USA
4941-OB Sconces-Other
671481
4941-OB Sconces-Other 671481
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 9.50 Extension: 6.75 Bulb Type: G9 Qty: 1 Wattage: 75 Finish: Old Bronze Weight: 4 Product Name: One Light Bath And Vanity Fixture UPC: 806134101701 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 9.50
Extension: 6.75
Bulb
Type: G9
Qty: 1
Wattage: 75
Finish: Old Bronze
Weight: 4
Product Name: One Light Bath And Vanity Fixture
UPC: 806134101701
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671481
Product Name 4941-OB Sconces-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details