Capital Lighting, Inc. 4942-PN Bathroom Fixtures-Two Lights 671480

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.75 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134101749 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.75 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134101749 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4942-PN Bathroom Fixtures-Two Lights - 671480 - Capital Lighting, Inc.
Columbus, OH, USA
4942-PN Bathroom Fixtures-Two Lights
671480
4942-PN Bathroom Fixtures-Two Lights 671480
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 7.50 Extension: 6.75 Bulb Type: G9 Qty: 2 Wattage: 75 Finish: Polished Nickel Weight: 6 Product Name: Two Light Bath And Vanity Fixture UPC: 806134101749 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 7.50
Extension: 6.75
Bulb
Type: G9
Qty: 2
Wattage: 75
Finish: Polished Nickel
Weight: 6
Product Name: Two Light Bath And Vanity Fixture
UPC: 806134101749
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671480
Product Name 4942-PN Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798537 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details