Capital Lighting, Inc. 3605-PC Sconces-Single Glass 671453

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.00 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Polished Chrome Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134096298 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.00 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Polished Chrome Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134096298 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3605-PC Sconces-Single Glass - 671453 - Capital Lighting, Inc.
Columbus, OH, USA
3605-PC Sconces-Single Glass
671453
3605-PC Sconces-Single Glass 671453
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 5.00 Extension: 4 Bulb Type: T5 Qty: 1 Wattage: 24 Finish: Polished Chrome Weight: 6 Product Name: One Light Bath And Vanity Fixture UPC: 806134096298 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 5.00
Extension: 4
Bulb
Type: T5
Qty: 1
Wattage: 24
Finish: Polished Chrome
Weight: 6
Product Name: One Light Bath And Vanity Fixture
UPC: 806134096298
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671453
Product Name 3605-PC Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details