Capital Lighting, Inc. 41420WGBK Exterior -Ceiling Mount 671447

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 9.02 Product Name: Three Light Outdoor Ceiling Mount UPC: 783209063914 Category: Outdoor Ceiling Mount Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 9.02 Product Name: Three Light Outdoor Ceiling Mount UPC: 783209063914 Category: Outdoor Ceiling Mount Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
41420WGBK Exterior -Ceiling Mount - 671447 - Capital Lighting, Inc.
Columbus, OH, USA
41420WGBK Exterior -Ceiling Mount
671447
41420WGBK Exterior -Ceiling Mount 671447
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 8.50 Bulb Type: Medium Qty: 3 Wattage: 60 Finish: Black Weight: 9.02 Product Name: Three Light Outdoor Ceiling Mount UPC: 783209063914 Category: Outdoor Ceiling Mount Glass: Water Shipped Via: UPS Safety Listing: Damp Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 8.50
Bulb
Type: Medium
Qty: 3
Wattage: 60
Finish: Black
Weight: 9.02
Product Name: Three Light Outdoor Ceiling Mount
UPC: 783209063914
Category: Outdoor Ceiling Mount
Glass: Water
Shipped Via: UPS
Safety Listing: Damp
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671447
Product Name 41420WGBK Exterior -Ceiling Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details