Capital Lighting, Inc. 366-OB Mini Chandeliers-Candle 671446

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Weight: 11 Product Name: Six Light Chandelier UPC: 806134102173 Category: Chandelier Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Weight: 11 Product Name: Six Light Chandelier UPC: 806134102173 Category: Chandelier Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
366-OB Mini Chandeliers-Candle - 671446 - Capital Lighting, Inc.
Columbus, OH, USA
366-OB Mini Chandeliers-Candle
671446
366-OB Mini Chandeliers-Candle 671446
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 18.00 Length 18.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Weight: 11 Product Name: Six Light Chandelier UPC: 806134102173 Category: Chandelier Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 18.00
Length 18.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Old Bronze
Weight: 11
Product Name: Six Light Chandelier
UPC: 806134102173
Category: Chandelier
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671446
Product Name 366-OB Mini Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700779 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 576mm(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details