Capital Lighting, Inc. 362-OB Sconces-Double Candle 671444

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134102135 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134102135 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
362-OB Sconces-Double Candle - 671444 - Capital Lighting, Inc.
Columbus, OH, USA
362-OB Sconces-Double Candle
671444
362-OB Sconces-Double Candle 671444
PRODUCT DETAILS / SPECS Width/Dia: 11.75 Height: 13.50 Extension: 5.5 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Old Bronze Weight: 4 Product Name: Two Light Wall Sconce UPC: 806134102135 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.75
Height: 13.50
Extension: 5.5
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Old Bronze
Weight: 4
Product Name: Two Light Wall Sconce
UPC: 806134102135
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671444
Product Name 362-OB Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892324 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details