Capital Lighting, Inc. 381-AGB Sconces-Single Candle 671440

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134044732 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134044732 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
381-AGB Sconces-Single Candle - 671440 - Capital Lighting, Inc.
Columbus, OH, USA
381-AGB Sconces-Single Candle
671440
381-AGB Sconces-Single Candle 671440
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 18.00 Extension: 7.5 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Aged Brass Weight: 5 Product Name: One Light Wall Sconce UPC: 806134044732 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 18.00
Extension: 7.5
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Aged Brass
Weight: 5
Product Name: One Light Wall Sconce
UPC: 806134044732
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671440
Product Name 381-AGB Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details