Capital Lighting, Inc. 1151-PN Sconces-Single Candle 671438

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134113360 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134113360 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1151-PN Sconces-Single Candle - 671438 - Capital Lighting, Inc.
Columbus, OH, USA
1151-PN Sconces-Single Candle
671438
1151-PN Sconces-Single Candle 671438
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 13.00 Extension: 7 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Polished Nickel Weight: 3 Product Name: One Light Wall Sconce UPC: 806134113360 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 13.00
Extension: 7
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Polished Nickel
Weight: 3
Product Name: One Light Wall Sconce
UPC: 806134113360
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671438
Product Name 1151-PN Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892347 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.565m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details