Capital Lighting, Inc. 2003-PN Bathroom Fixtures-Three Lights 671429

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Three Light Bath And Vanity Fixture UPC: 806134097851 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Three Light Bath And Vanity Fixture UPC: 806134097851 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2003-PN Bathroom Fixtures-Three Lights - 671429 - Capital Lighting, Inc.
Columbus, OH, USA
2003-PN Bathroom Fixtures-Three Lights
671429
2003-PN Bathroom Fixtures-Three Lights 671429
PRODUCT DETAILS / SPECS Width/Dia: 24.75 Height: 9.00 Extension: 8.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Polished Nickel Weight: 12 Product Name: Three Light Bath And Vanity Fixture UPC: 806134097851 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 24.75
Height: 9.00
Extension: 8.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Polished Nickel
Weight: 12
Product Name: Three Light Bath And Vanity Fixture
UPC: 806134097851
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671429
Product Name 2003-PN Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2768604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details