Capital Lighting, Inc. 2245-OB Bathroom Fixtures-Five+Lights 671420

Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Bronze Weight: 17 Product Name: Five Light Bath And Vanity Fixture UPC: 806134098131 Category: Bath And Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Bronze Weight: 17 Product Name: Five Light Bath And Vanity Fixture UPC: 806134098131 Category: Bath And Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
2245-OB Bathroom Fixtures-Five+Lights - 671420 - Capital Lighting, Inc.
Columbus, OH, USA
2245-OB Bathroom Fixtures-Five+Lights
671420
2245-OB Bathroom Fixtures-Five+Lights 671420
PRODUCT DETAILS / SPECS Width/Dia: 37.25 Height: 8.00 Extension: 7.25 Bulb Type: Medium Qty: 5 Wattage: 100 Finish: Old Bronze Weight: 17 Product Name: Five Light Bath And Vanity Fixture UPC: 806134098131 Category: Bath And Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 37.25
Height: 8.00
Extension: 7.25
Bulb
Type: Medium
Qty: 5
Wattage: 100
Finish: Old Bronze
Weight: 17
Product Name: Five Light Bath And Vanity Fixture
UPC: 806134098131
Category: Bath And Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671420
Product Name 2245-OB Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details