Capital Lighting, Inc. 1746-OB Mid. Chandeliers-Candle 671418

Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 29.00 Length 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Weight: 35 Product Name: Six Light Chandelier UPC: 806134108113 Category: Chandelier Shipped Via: Truck Only
Description
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 29.00 Length 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Weight: 35 Product Name: Six Light Chandelier UPC: 806134108113 Category: Chandelier Shipped Via: Truck Only

Suppliers

Company
Product
Description
Supplier Links
1746-OB Mid. Chandeliers-Candle - 671418 - Capital Lighting, Inc.
Columbus, OH, USA
1746-OB Mid. Chandeliers-Candle
671418
1746-OB Mid. Chandeliers-Candle 671418
PRODUCT DETAILS / SPECS Width/Dia: 29.25 Height: 29.00 Length 29.00 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Weight: 35 Product Name: Six Light Chandelier UPC: 806134108113 Category: Chandelier Shipped Via: Truck Only

PRODUCT DETAILS / SPECS
Width/Dia: 29.25
Height: 29.00
Length 29.00
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Old Bronze
Weight: 35
Product Name: Six Light Chandelier
UPC: 806134108113
Category: Chandelier
Shipped Via: Truck Only

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671418
Product Name 1746-OB Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details