Capital Lighting, Inc. 1742-HN Sconces-Double Candle 671415

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Nickel Weight: 8 Product Name: Two Light Wall Sconce UPC: 806134108076 Category: Wall Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Nickel Weight: 8 Product Name: Two Light Wall Sconce UPC: 806134108076 Category: Wall Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1742-HN Sconces-Double Candle - 671415 - Capital Lighting, Inc.
Columbus, OH, USA
1742-HN Sconces-Double Candle
671415
1742-HN Sconces-Double Candle 671415
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 12.50 Extension: 7.25 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Historic Nickel Weight: 8 Product Name: Two Light Wall Sconce UPC: 806134108076 Category: Wall Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 12.50
Extension: 7.25
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Historic Nickel
Weight: 8
Product Name: Two Light Wall Sconce
UPC: 806134108076
Category: Wall Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671415
Product Name 1742-HN Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286480 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details