Capital Lighting, Inc. 1868-OB Island/Pool Table-4 Light + 671408

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.50 Length 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Weight: 23 Product Name: Six Light Chandelier UPC: 806134105280 Category: Island Light Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.50 Length 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Weight: 23 Product Name: Six Light Chandelier UPC: 806134105280 Category: Island Light Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1868-OB Island/Pool Table-4 Light + - 671408 - Capital Lighting, Inc.
Columbus, OH, USA
1868-OB Island/Pool Table-4 Light +
671408
1868-OB Island/Pool Table-4 Light + 671408
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 28.50 Length 28.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Old Bronze Weight: 23 Product Name: Six Light Chandelier UPC: 806134105280 Category: Island Light Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 28.50
Length 28.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Old Bronze
Weight: 23
Product Name: Six Light Chandelier
UPC: 806134105280
Category: Island Light
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671408
Product Name 1868-OB Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details