Capital Lighting, Inc. CEP413PCMV Pendants-Bowl Style 671394

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Polished Chrome Weight: 13 Product Name: Four Light Fluorescent Bowl Pendant UPC: 037949355649 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Polished Chrome Weight: 13 Product Name: Four Light Fluorescent Bowl Pendant UPC: 037949355649 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CEP413PCMV Pendants-Bowl Style - 671394 - Capital Lighting, Inc.
Columbus, OH, USA
CEP413PCMV Pendants-Bowl Style
671394
CEP413PCMV Pendants-Bowl Style 671394
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 28.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Polished Chrome Weight: 13 Product Name: Four Light Fluorescent Bowl Pendant UPC: 037949355649 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 28.00
Bulb
Type: GU24
Qty: 4
Wattage: 20
Finish: Polished Chrome
Weight: 13
Product Name: Four Light Fluorescent Bowl Pendant
UPC: 037949355649
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671394
Product Name CEP413PCMV Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229664 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 650mm(L)
View Details