Capital Lighting, Inc. CEP613PCMV Pendants-Bowl Style 671393

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: GU24 Qty: 6 Wattage: 20 Finish: Polished Chrome Weight: 16.75 Product Name: Six Light Fluorescent Bowl Pendant UPC: 037949357636 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: GU24 Qty: 6 Wattage: 20 Finish: Polished Chrome Weight: 16.75 Product Name: Six Light Fluorescent Bowl Pendant UPC: 037949357636 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CEP613PCMV Pendants-Bowl Style - 671393 - Capital Lighting, Inc.
Columbus, OH, USA
CEP613PCMV Pendants-Bowl Style
671393
CEP613PCMV Pendants-Bowl Style 671393
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: GU24 Qty: 6 Wattage: 20 Finish: Polished Chrome Weight: 16.75 Product Name: Six Light Fluorescent Bowl Pendant UPC: 037949357636 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.00
Bulb
Type: GU24
Qty: 6
Wattage: 20
Finish: Polished Chrome
Weight: 16.75
Product Name: Six Light Fluorescent Bowl Pendant
UPC: 037949357636
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671393
Product Name CEP613PCMV Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286503 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details