Capital Lighting, Inc. CEP620PCSCTD Pendants-Bowl Style 671391

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: CFQ Qty: 6 Wattage: 13 Finish: Polished Chrome Weight: 16.5 Product Name: Six Light Dimmable Fluorescent Bowl Pendant UPC: 037949354260 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: CFQ Qty: 6 Wattage: 13 Finish: Polished Chrome Weight: 16.5 Product Name: Six Light Dimmable Fluorescent Bowl Pendant UPC: 037949354260 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CEP620PCSCTD Pendants-Bowl Style - 671391 - Capital Lighting, Inc.
Columbus, OH, USA
CEP620PCSCTD Pendants-Bowl Style
671391
CEP620PCSCTD Pendants-Bowl Style 671391
PRODUCT DETAILS / SPECS Width/Dia: 31.00 Height: 28.00 Bulb Type: CFQ Qty: 6 Wattage: 13 Finish: Polished Chrome Weight: 16.5 Product Name: Six Light Dimmable Fluorescent Bowl Pendant UPC: 037949354260 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 31.00
Height: 28.00
Bulb
Type: CFQ
Qty: 6
Wattage: 13
Finish: Polished Chrome
Weight: 16.5
Product Name: Six Light Dimmable Fluorescent Bowl Pendant
UPC: 037949354260
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671391
Product Name CEP620PCSCTD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798555 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.47 m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details