Capital Lighting, Inc. DYP620SNSCTD Pendants-Drum Shade 671378

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Length 12.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Satin Nickel Weight: 26.15 Product Name: Six Light Dimmable Fluorescent Down Light Pendant UPC: 037949355359 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Length 12.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Satin Nickel Weight: 26.15 Product Name: Six Light Dimmable Fluorescent Down Light Pendant UPC: 037949355359 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
DYP620SNSCTD Pendants-Drum Shade - 671378 - Capital Lighting, Inc.
Columbus, OH, USA
DYP620SNSCTD Pendants-Drum Shade
671378
DYP620SNSCTD Pendants-Drum Shade 671378
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 12.00 Length 12.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Satin Nickel Weight: 26.15 Product Name: Six Light Dimmable Fluorescent Down Light Pendant UPC: 037949355359 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 12.00
Length 12.00
Bulb
Type: GU24
Qty: 4
Wattage: 20
Finish: Satin Nickel
Weight: 26.15
Product Name: Six Light Dimmable Fluorescent Down Light Pendant
UPC: 037949355359
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671378
Product Name DYP620SNSCTD Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286496 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details