Capital Lighting, Inc. CRC155RBMVT Semi-Flush Mts.-Bowl Style 671377

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 5.50 Bulb Type: T5 Circline Qty: 1 Wattage: 55 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Semi Flush Ceiling Light UPC: 037949362685 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 5.50 Bulb Type: T5 Circline Qty: 1 Wattage: 55 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Semi Flush Ceiling Light UPC: 037949362685 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CRC155RBMVT Semi-Flush Mts.-Bowl Style - 671377 - Capital Lighting, Inc.
Columbus, OH, USA
CRC155RBMVT Semi-Flush Mts.-Bowl Style
671377
CRC155RBMVT Semi-Flush Mts.-Bowl Style 671377
PRODUCT DETAILS / SPECS Width/Dia: 15.38 Height: 5.50 Bulb Type: T5 Circline Qty: 1 Wattage: 55 Finish: Oil Rubbed Bronze Weight: 7 Product Name: One Light Semi Flush Ceiling Light UPC: 037949362685 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 15.38
Height: 5.50
Bulb
Type: T5 Circline
Qty: 1
Wattage: 55
Finish: Oil Rubbed Bronze
Weight: 7
Product Name: One Light Semi Flush Ceiling Light
UPC: 037949362685
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671377
Product Name CRC155RBMVT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details