Capital Lighting, Inc. DYP618SNMV�� Pendants-Drum Shade 671375

Description
PRODUCT DETAILS / SPECS Width/Dia: 30 Height: 12 Bulb Type: CFQ Qty: 4 Wattage: 18 Finish: Satin Nickel Weight: 26.25 Product Name: Six Light Fluorescent Down Light Pendant UPC: 037949355335 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 30 Height: 12 Bulb Type: CFQ Qty: 4 Wattage: 18 Finish: Satin Nickel Weight: 26.25 Product Name: Six Light Fluorescent Down Light Pendant UPC: 037949355335 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
DYP618SNMV�� Pendants-Drum Shade - 671375 - Capital Lighting, Inc.
Columbus, OH, USA
DYP618SNMV�� Pendants-Drum Shade
671375
DYP618SNMV�� Pendants-Drum Shade 671375
PRODUCT DETAILS / SPECS Width/Dia: 30 Height: 12 Bulb Type: CFQ Qty: 4 Wattage: 18 Finish: Satin Nickel Weight: 26.25 Product Name: Six Light Fluorescent Down Light Pendant UPC: 037949355335 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 30
Height: 12
Bulb
Type: CFQ
Qty: 4
Wattage: 18
Finish: Satin Nickel
Weight: 26.25
Product Name: Six Light Fluorescent Down Light Pendant
UPC: 037949355335
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671375
Product Name DYP618SNMV�� Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2680608 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 545mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details