Capital Lighting, Inc. CRP420RBSCTD Pendants-Bowl Style 671374

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Oil-rubbed Bronze Weight: 16 Product Name: Four Light Bowl Pendant UPC: 037949350460 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Oil-rubbed Bronze Weight: 16 Product Name: Four Light Bowl Pendant UPC: 037949350460 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
CRP420RBSCTD Pendants-Bowl Style - 671374 - Capital Lighting, Inc.
Columbus, OH, USA
CRP420RBSCTD Pendants-Bowl Style
671374
CRP420RBSCTD Pendants-Bowl Style 671374
PRODUCT DETAILS / SPECS Width/Dia: 25.00 Height: 30.00 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Oil-rubbed Bronze Weight: 16 Product Name: Four Light Bowl Pendant UPC: 037949350460 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 25.00
Height: 30.00
Bulb
Type: GU24
Qty: 4
Wattage: 20
Finish: Oil-rubbed Bronze
Weight: 16
Product Name: Four Light Bowl Pendant
UPC: 037949350460
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671374
Product Name CRP420RBSCTD Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2407141 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details