Capital Lighting, Inc. DYP420SNSCTD� Pendants-Drum Shade 671372

Description
PRODUCT DETAILS / SPECS Width/Dia: 24 Height: 9 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Satin Nickel Weight: 18.35 Product Name: Four Light Dimmable Fluorescent Down Light Pendant UPC: 037949355342 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24 Height: 9 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Satin Nickel Weight: 18.35 Product Name: Four Light Dimmable Fluorescent Down Light Pendant UPC: 037949355342 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
DYP420SNSCTD� Pendants-Drum Shade - 671372 - Capital Lighting, Inc.
Columbus, OH, USA
DYP420SNSCTD� Pendants-Drum Shade
671372
DYP420SNSCTD� Pendants-Drum Shade 671372
PRODUCT DETAILS / SPECS Width/Dia: 24 Height: 9 Bulb Type: GU24 Qty: 4 Wattage: 20 Finish: Satin Nickel Weight: 18.35 Product Name: Four Light Dimmable Fluorescent Down Light Pendant UPC: 037949355342 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24
Height: 9
Bulb
Type: GU24
Qty: 4
Wattage: 20
Finish: Satin Nickel
Weight: 18.35
Product Name: Four Light Dimmable Fluorescent Down Light Pendant
UPC: 037949355342
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671372
Product Name DYP420SNSCTD� Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892326 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details