Capital Lighting, Inc. DYP418SNMV Pendants-Drum Shade 671370

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Length 9.00 Bulb Qty: 4 Finish: Satin Nickel Weight: 18.65 Product Name: Four Light Fluorescent Down Light Pendant UPC: 037949355328 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Length 9.00 Bulb Qty: 4 Finish: Satin Nickel Weight: 18.65 Product Name: Four Light Fluorescent Down Light Pendant UPC: 037949355328 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
DYP418SNMV Pendants-Drum Shade - 671370 - Capital Lighting, Inc.
Columbus, OH, USA
DYP418SNMV Pendants-Drum Shade
671370
DYP418SNMV Pendants-Drum Shade 671370
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 9.00 Length 9.00 Bulb Qty: 4 Finish: Satin Nickel Weight: 18.65 Product Name: Four Light Fluorescent Down Light Pendant UPC: 037949355328 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 9.00
Length 9.00
Bulb
Qty: 4
Finish: Satin Nickel
Weight: 18.65
Product Name: Four Light Fluorescent Down Light Pendant
UPC: 037949355328
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671370
Product Name DYP418SNMV Pendants-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286468 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details