Capital Lighting, Inc. HPL332NNMV Flush Mounts-Other 671369

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.25 Length 4.25 Bulb Qty: 3 Wattage: 32 Finish: Nickel Weight: 14.5 Product Name: Three Light Fluorescent Linear Ceiling Fixture UPC: 037949356950 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.25 Length 4.25 Bulb Qty: 3 Wattage: 32 Finish: Nickel Weight: 14.5 Product Name: Three Light Fluorescent Linear Ceiling Fixture UPC: 037949356950 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
HPL332NNMV Flush Mounts-Other - 671369 - Capital Lighting, Inc.
Columbus, OH, USA
HPL332NNMV Flush Mounts-Other
671369
HPL332NNMV Flush Mounts-Other 671369
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 4.25 Length 4.25 Bulb Qty: 3 Wattage: 32 Finish: Nickel Weight: 14.5 Product Name: Three Light Fluorescent Linear Ceiling Fixture UPC: 037949356950 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 4.25
Length 4.25
Bulb
Qty: 3
Wattage: 32
Finish: Nickel
Weight: 14.5
Product Name: Three Light Fluorescent Linear Ceiling Fixture
UPC: 037949356950
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671369
Product Name HPL332NNMV Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Batten Lights - 1945843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.59 m(L)
Ingress Protection(IP) Rating Against Moisture 6
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details