Capital Lighting, Inc. LW232SSR8 Flush Mounts-Other 671368

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 2.50 Length 2.50 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Stainless Steel Weight: 8 Product Name: Two Light Low Profile Wrap UPC: 037949355724 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 2.50 Length 2.50 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Stainless Steel Weight: 8 Product Name: Two Light Low Profile Wrap UPC: 037949355724 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
LW232SSR8 Flush Mounts-Other - 671368 - Capital Lighting, Inc.
Columbus, OH, USA
LW232SSR8 Flush Mounts-Other
671368
LW232SSR8 Flush Mounts-Other 671368
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 2.50 Length 2.50 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Stainless Steel Weight: 8 Product Name: Two Light Low Profile Wrap UPC: 037949355724 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 2.50
Length 2.50
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: Stainless Steel
Weight: 8
Product Name: Two Light Low Profile Wrap
UPC: 037949355724
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671368
Product Name LW232SSR8 Flush Mounts-Other
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306117 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 598mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details