Capital Lighting, Inc. HZC155SNMVT Semi-Flush Mts.-Bowl Style 671366

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: T5 Circline Qty: 1 Wattage: 55 Finish: Satin Nickel Product Name: One Light Semi-Flush Ceiling Fixture UPC: 037949361619
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: T5 Circline Qty: 1 Wattage: 55 Finish: Satin Nickel Product Name: One Light Semi-Flush Ceiling Fixture UPC: 037949361619

Suppliers

Company
Product
Description
Supplier Links
HZC155SNMVT Semi-Flush Mts.-Bowl Style - 671366 - Capital Lighting, Inc.
Columbus, OH, USA
HZC155SNMVT Semi-Flush Mts.-Bowl Style
671366
HZC155SNMVT Semi-Flush Mts.-Bowl Style 671366
PRODUCT DETAILS / SPECS Width/Dia: 16.00 Height: 6.00 Bulb Type: T5 Circline Qty: 1 Wattage: 55 Finish: Satin Nickel Product Name: One Light Semi-Flush Ceiling Fixture UPC: 037949361619

PRODUCT DETAILS / SPECS
Width/Dia: 16.00
Height: 6.00
Bulb
Type: T5 Circline
Qty: 1
Wattage: 55
Finish: Satin Nickel
Product Name: One Light Semi-Flush Ceiling Fixture
UPC: 037949361619

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671366
Product Name HZC155SNMVT Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details