Capital Lighting, Inc. SHC2240SNMVT-LA Semi-Flush Mts.-Bowl Style 671338

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Length 6.00 Bulb Type: T5 Circline Qty: 1 Wattage: 22 Finish: Satin Nickel Weight: 8.45 Product Name: Two Light Semi-Flush Fluorescent Fixture UPC: 037949361428 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Length 6.00 Bulb Type: T5 Circline Qty: 1 Wattage: 22 Finish: Satin Nickel Weight: 8.45 Product Name: Two Light Semi-Flush Fluorescent Fixture UPC: 037949361428 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
SHC2240SNMVT-LA Semi-Flush Mts.-Bowl Style - 671338 - Capital Lighting, Inc.
Columbus, OH, USA
SHC2240SNMVT-LA Semi-Flush Mts.-Bowl Style
671338
SHC2240SNMVT-LA Semi-Flush Mts.-Bowl Style 671338
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 6.00 Length 6.00 Bulb Type: T5 Circline Qty: 1 Wattage: 22 Finish: Satin Nickel Weight: 8.45 Product Name: Two Light Semi-Flush Fluorescent Fixture UPC: 037949361428 Shipped Via: UPS Safety Rating: UL Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 6.00
Length 6.00
Bulb
Type: T5 Circline
Qty: 1
Wattage: 22
Finish: Satin Nickel
Weight: 8.45
Product Name: Two Light Semi-Flush Fluorescent Fixture
UPC: 037949361428
Shipped Via: UPS
Safety Rating: UL
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671338
Product Name SHC2240SNMVT-LA Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318138 - RS Components, Ltd.
Specs
Lamp Type LED
View Details