Capital Lighting, Inc. NLP520RBSCTD Island/Pool Table-4 Light + 671333

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 8.13 Length 8.13 Bulb Type: GU24 Qty: 5 Wattage: 20 Finish: Oil Rubbed Bronze Weight: 17.1 Product Name: Five Light Island / Billiard Fixture UPC: 037949350811 Glass: Clear Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 8.13 Length 8.13 Bulb Type: GU24 Qty: 5 Wattage: 20 Finish: Oil Rubbed Bronze Weight: 17.1 Product Name: Five Light Island / Billiard Fixture UPC: 037949350811 Glass: Clear Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
NLP520RBSCTD Island/Pool Table-4 Light + - 671333 - Capital Lighting, Inc.
Columbus, OH, USA
NLP520RBSCTD Island/Pool Table-4 Light +
671333
NLP520RBSCTD Island/Pool Table-4 Light + 671333
PRODUCT DETAILS / SPECS Width/Dia: 4.38 Height: 8.13 Length 8.13 Bulb Type: GU24 Qty: 5 Wattage: 20 Finish: Oil Rubbed Bronze Weight: 17.1 Product Name: Five Light Island / Billiard Fixture UPC: 037949350811 Glass: Clear Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 4.38
Height: 8.13
Length 8.13
Bulb
Type: GU24
Qty: 5
Wattage: 20
Finish: Oil Rubbed Bronze
Weight: 17.1
Product Name: Five Light Island / Billiard Fixture
UPC: 037949350811
Glass: Clear
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671333
Product Name NLP520RBSCTD Island/Pool Table-4 Light +
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Lighting Mounts - 1891755 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details