Capital Lighting, Inc. SHV418ACSCT-LA Bathroom Fixtures-Four Lights 671312

Description
PRODUCT DETAILS / SPECS Height: 6.75 Length 6.75 Extension: 4 Bulb Type: CFQ Qty: 4 Wattage: 18 Finish: Champaign Weight: 15.5 Product Name: Four Light Fluorescent Bathroom Vanity Light UPC: 037949343145 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 6.75 Length 6.75 Extension: 4 Bulb Type: CFQ Qty: 4 Wattage: 18 Finish: Champaign Weight: 15.5 Product Name: Four Light Fluorescent Bathroom Vanity Light UPC: 037949343145 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
SHV418ACSCT-LA Bathroom Fixtures-Four Lights - 671312 - Capital Lighting, Inc.
Columbus, OH, USA
SHV418ACSCT-LA Bathroom Fixtures-Four Lights
671312
SHV418ACSCT-LA Bathroom Fixtures-Four Lights 671312
PRODUCT DETAILS / SPECS Height: 6.75 Length 6.75 Extension: 4 Bulb Type: CFQ Qty: 4 Wattage: 18 Finish: Champaign Weight: 15.5 Product Name: Four Light Fluorescent Bathroom Vanity Light UPC: 037949343145 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 6.75
Length 6.75
Extension: 4
Bulb
Type: CFQ
Qty: 4
Wattage: 18
Finish: Champaign
Weight: 15.5
Product Name: Four Light Fluorescent Bathroom Vanity Light
UPC: 037949343145
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671312
Product Name SHV418ACSCT-LA Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details