Capital Lighting, Inc. SHV218ACSCT-LA Bathroom Fixtures-Two Lights 671311

Description
PRODUCT DETAILS / SPECS Height: 6.63 Length 6.63 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Champaign Weight: 7 Product Name: Two Light Fluorescent Bathroom Vanity Light UPC: 037949343151 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 6.63 Length 6.63 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Champaign Weight: 7 Product Name: Two Light Fluorescent Bathroom Vanity Light UPC: 037949343151 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
SHV218ACSCT-LA Bathroom Fixtures-Two Lights - 671311 - Capital Lighting, Inc.
Columbus, OH, USA
SHV218ACSCT-LA Bathroom Fixtures-Two Lights
671311
SHV218ACSCT-LA Bathroom Fixtures-Two Lights 671311
PRODUCT DETAILS / SPECS Height: 6.63 Length 6.63 Extension: 4 Bulb Type: CFQ Qty: 2 Wattage: 18 Finish: Champaign Weight: 7 Product Name: Two Light Fluorescent Bathroom Vanity Light UPC: 037949343151 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 6.63
Length 6.63
Extension: 4
Bulb
Type: CFQ
Qty: 2
Wattage: 18
Finish: Champaign
Weight: 7
Product Name: Two Light Fluorescent Bathroom Vanity Light
UPC: 037949343151
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671311
Product Name SHV218ACSCT-LA Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2234481 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details