Capital Lighting, Inc. SHV318ACSCT-LA Bathroom Fixtures-Three Lights 671310

Description
PRODUCT DETAILS / SPECS Height: 6.75 Length 6.75 Extension: 4 Bulb Type: CFQ Qty: 3 Wattage: 18 Finish: Champaign Weight: 12 Product Name: Three Light Fluorescent Bathroom Vanity Light UPC: 037949343168 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Height: 6.75 Length 6.75 Extension: 4 Bulb Type: CFQ Qty: 3 Wattage: 18 Finish: Champaign Weight: 12 Product Name: Three Light Fluorescent Bathroom Vanity Light UPC: 037949343168 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
SHV318ACSCT-LA Bathroom Fixtures-Three Lights - 671310 - Capital Lighting, Inc.
Columbus, OH, USA
SHV318ACSCT-LA Bathroom Fixtures-Three Lights
671310
SHV318ACSCT-LA Bathroom Fixtures-Three Lights 671310
PRODUCT DETAILS / SPECS Height: 6.75 Length 6.75 Extension: 4 Bulb Type: CFQ Qty: 3 Wattage: 18 Finish: Champaign Weight: 12 Product Name: Three Light Fluorescent Bathroom Vanity Light UPC: 037949343168 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Height: 6.75
Length 6.75
Extension: 4
Bulb
Type: CFQ
Qty: 3
Wattage: 18
Finish: Champaign
Weight: 12
Product Name: Three Light Fluorescent Bathroom Vanity Light
UPC: 037949343168
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671310
Product Name SHV318ACSCT-LA Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892170 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details