Capital Lighting, Inc. VSW225E8 Bathroom Fixtures-Two Lights 671305

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 4.50 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: White Product Name: Two Light Bathroom Vanity Light UPC: 037949357292 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 4.50 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: White Product Name: Two Light Bathroom Vanity Light UPC: 037949357292 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VSW225E8 Bathroom Fixtures-Two Lights - 671305 - Capital Lighting, Inc.
Columbus, OH, USA
VSW225E8 Bathroom Fixtures-Two Lights
671305
VSW225E8 Bathroom Fixtures-Two Lights 671305
PRODUCT DETAILS / SPECS Width/Dia: 36.25 Height: 4.50 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 25 Finish: White Product Name: Two Light Bathroom Vanity Light UPC: 037949357292 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 36.25
Height: 4.50
Extension: 4.5
Bulb
Type: T8
Qty: 2
Wattage: 25
Finish: White
Product Name: Two Light Bathroom Vanity Light
UPC: 037949357292
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671305
Product Name VSW225E8 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details