Capital Lighting, Inc. VSC217E8 Bathroom Fixtures-Two Lights 671303

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 4.50 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Chrome Weight: 6 Product Name: Two Light Bathroom Vanity Light UPC: 037949357124 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 4.50 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Chrome Weight: 6 Product Name: Two Light Bathroom Vanity Light UPC: 037949357124 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VSC217E8 Bathroom Fixtures-Two Lights - 671303 - Capital Lighting, Inc.
Columbus, OH, USA
VSC217E8 Bathroom Fixtures-Two Lights
671303
VSC217E8 Bathroom Fixtures-Two Lights 671303
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 4.50 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: Chrome Weight: 6 Product Name: Two Light Bathroom Vanity Light UPC: 037949357124 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 4.50
Extension: 4.5
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: Chrome
Weight: 6
Product Name: Two Light Bathroom Vanity Light
UPC: 037949357124
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671303
Product Name VSC217E8 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Grow Lights - 2410009 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 38mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
Ingress Protection(IP) Rating Against Moisture 0
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details