Capital Lighting, Inc. VSW217E8 Bathroom Fixtures-Two Lights 671302

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 4.50 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: White Product Name: Two Light Bathroom Vanity Light UPC: 037949357261 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 4.50 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: White Product Name: Two Light Bathroom Vanity Light UPC: 037949357261 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
VSW217E8 Bathroom Fixtures-Two Lights - 671302 - Capital Lighting, Inc.
Columbus, OH, USA
VSW217E8 Bathroom Fixtures-Two Lights
671302
VSW217E8 Bathroom Fixtures-Two Lights 671302
PRODUCT DETAILS / SPECS Width/Dia: 24.25 Height: 4.50 Extension: 4.5 Bulb Type: T8 Qty: 2 Wattage: 17 Finish: White Product Name: Two Light Bathroom Vanity Light UPC: 037949357261 Shipped Via: UPS Safety Rating: cULus Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 24.25
Height: 4.50
Extension: 4.5
Bulb
Type: T8
Qty: 2
Wattage: 17
Finish: White
Product Name: Two Light Bathroom Vanity Light
UPC: 037949357261
Shipped Via: UPS
Safety Rating: cULus
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671302
Product Name VSW217E8 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105504 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details