Capital Lighting, Inc. CLD-8931-30-DBRZ Sconces-Single Glass 671296

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.75 Extension: 4 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.75 Extension: 4 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
CLD-8931-30-DBRZ Sconces-Single Glass - 671296 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8931-30-DBRZ Sconces-Single Glass
671296
CLD-8931-30-DBRZ Sconces-Single Glass 671296
PRODUCT DETAILS / SPECS Width/Dia: 6.25 Height: 7.75 Extension: 4 Bulb Type: B-13 Torpedo Qty: 1 Wattage: 60 Finish: Dark Bronze Product Name: One Light Wall Sconce Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 6.25
Height: 7.75
Extension: 4
Bulb
Type: B-13 Torpedo
Qty: 1
Wattage: 60
Finish: Dark Bronze
Product Name: One Light Wall Sconce
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671296
Product Name CLD-8931-30-DBRZ Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2496471 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details