Capital Lighting, Inc. CLD-8926-30-NCKL Bathroom Fixtures-Five+Lights 671294

Description
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 7.75 Extension: 6.5 Bulb Type: B-13 Torpedo Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 7.75 Extension: 6.5 Bulb Type: B-13 Torpedo Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

Suppliers

Company
Product
Description
Supplier Links
CLD-8926-30-NCKL Bathroom Fixtures-Five+Lights - 671294 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8926-30-NCKL Bathroom Fixtures-Five+Lights
671294
CLD-8926-30-NCKL Bathroom Fixtures-Five+Lights 671294
PRODUCT DETAILS / SPECS Width/Dia: 56.50 Height: 7.75 Extension: 6.5 Bulb Type: B-13 Torpedo Qty: 6 Wattage: 60 Finish: Brushed Nickel Product Name: Six Light Bath Bar Category: Modular Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 5.25

PRODUCT DETAILS / SPECS
Width/Dia: 56.50
Height: 7.75
Extension: 6.5
Bulb
Type: B-13 Torpedo
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Product Name: Six Light Bath Bar
Category: Modular
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 5.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671294
Product Name CLD-8926-30-NCKL Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892169 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details