Capital Lighting, Inc. CLD-8976-20-NCKL Bathroom Fixtures-Three Lights 671291

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 12.75 Extension: 8 Bulb Type: B-13 Torpedo Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 12.75 Extension: 8 Bulb Type: B-13 Torpedo Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00

Suppliers

Company
Product
Description
Supplier Links
CLD-8976-20-NCKL Bathroom Fixtures-Three Lights - 671291 - Capital Lighting, Inc.
Columbus, OH, USA
CLD-8976-20-NCKL Bathroom Fixtures-Three Lights
671291
CLD-8976-20-NCKL Bathroom Fixtures-Three Lights 671291
PRODUCT DETAILS / SPECS Width/Dia: 25.75 Height: 12.75 Extension: 8 Bulb Type: B-13 Torpedo Qty: 3 Wattage: 60 Finish: Brushed Nickel Product Name: Three Light Wall Sconce Category: Bend Shipped Via: FedEx Ground Safety Listing: Damp Top to outlet: 10.00

PRODUCT DETAILS / SPECS
Width/Dia: 25.75
Height: 12.75
Extension: 8
Bulb
Type: B-13 Torpedo
Qty: 3
Wattage: 60
Finish: Brushed Nickel
Product Name: Three Light Wall Sconce
Category: Bend
Shipped Via: FedEx Ground
Safety Listing: Damp
Top to outlet: 10.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671291
Product Name CLD-8976-20-NCKL Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1947686 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 400 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details