Capital Lighting, Inc. ALR-2225W Sconces-Pocket 671198

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
ALR-2225W Sconces-Pocket - 671198 - Capital Lighting, Inc.
Columbus, OH, USA
ALR-2225W Sconces-Pocket
671198
ALR-2225W Sconces-Pocket 671198
PRODUCT DETAILS / SPECS Width/Dia: 10.75 Height: 10.25 Extension: 6.75 Bulb Type: Medium Qty: 1 Wattage: 60 Product Name: One Light Wall Sconce Category: Wall Sconce Shipped Via: FedEx Ground Safety Listing: Outdoor Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 10.75
Height: 10.25
Extension: 6.75
Bulb
Type: Medium
Qty: 1
Wattage: 60
Product Name: One Light Wall Sconce
Category: Wall Sconce
Shipped Via: FedEx Ground
Safety Listing: Outdoor
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 671198
Product Name ALR-2225W Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 1940414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details